DSF/IEC 62847 ED. 1.0
IEC 62847 Ed.1: Railway applications - Rolling stock - Electrical connectors - Requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 48 |
scope:
This international standard retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents up to 125 A per contact and frequencies below 3 MHz used for indoor and outdoor applications in railway rolling stock.
Document History