ISO TR 14799-2

Comparison of worldwide escalator and moving walk safety standards - Part 2: Abbreviated comparison and comments

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2015
Status: active
Page Count: 62
ICS Code (Lifts. Escalators): 91.140.90
scope:

This part of ISO/TR 14799 consists of a comparison of the requirements of selected topics as covered by the following worldwide safety standards (excluding local deviations):

a) Europe (CEN) - EN 115‑1, Safety of escalators and moving walks - Part 1: Construction and installation (Edition 2010, including Amendment 1);

b) North America - ASME A17.1/CSA B44-2010, Safety Code for Elevators and Escalators;

c) Japan - Safety requirements mainly comprised of Building Standard Law Enforcement Order (BSLJ-EO), Notifications of Ministry of Construction (MOC-N), and Japan Elevator Association Standard (JEAS).

It is to be noted that in addition to the above listed standards and other regulations, escalators and moving walks may be required to conform to the requirements of other standards, as appropriate. Where ISO/TC 178 was aware of these standards, they are mentioned in Annex B.

Document History

May 1, 2023
Comparison of worldwide escalator and moving walk safety standards — Part 2: Abbreviated comparison and comments
This document consists of a comparison of the requirements of selected topics as covered by the following worldwide safety standards (excluding local deviations): a) Europe (CEN) – EN 115-1:2017,...
ISO TR 14799-2
December 1, 2015
Comparison of worldwide escalator and moving walk safety standards - Part 2: Abbreviated comparison and comments
This part of ISO/TR 14799 consists of a comparison of the requirements of selected topics as covered by the following worldwide safety standards (excluding local deviations): a) Europe (CEN) – EN...
August 15, 2005
Comparison of worldwide escalator and moving walk safety standards - Part 2: Abbreviated comparison and comments
A description is not available for this item.

References

Advertisement