FORD WSB-M1C242-A
GREASE, FLUOROCARBON, GELLED, FLUORINATED ETHER OILS, ELECTRICAL NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 29 April 2004 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a fluorocarbon, gelled, NLGI 2 grease based on medium fluorinated ether oils. The lubricant is resistant to nonfluorinated solvents and fuels. The operating temperature range is -50 to 200 degrees C.
Document History
February 16, 2012
GREASE, FLUORINATED ETHER OIL, PTFE THICKENED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 2 grease based on medium viscosity perfluoropolyether oil thickened with PTFE. The lubricant is resistant to nonfluorinated solvents and fuels....
FORD WSB-M1C242-A
April 29, 2004
GREASE, FLUOROCARBON, GELLED, FLUORINATED ETHER OILS, ELECTRICAL NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a fluorocarbon, gelled, NLGI 2 grease based on medium fluorinated ether oils. The lubricant is resistant to nonfluorinated solvents and fuels....
May 3, 1993
GREASE, FLUOROCARBON, GELLED, FLUORINATED ETHER OILS, ELECTRICAL, NLGI 2
1. SCOPE The material defined by this specification is a fluorocarbon, gelled, NLGI 2 grease based on medium fluorinated ether oils. The lubricant is resistant to nonfluorinated solvents and fuels....