NORSOK - M-101

STRUCTURAL STEEL FABRICATION

inactive
Organization: NORSOK
Publication Date: 1 September 1997
Status: inactive
Page Count: 62
scope:

This standard covers the requirements for fabrication and inspection of offshore steel structures with SMYS < 500 MPa and with a minimum design temperature down to -14°C.

Note: For highly fatigue utilized structures, more severe requirements may apply, and these will be shown on the design drawings.

Document History

October 1, 2022
Structural steel fabrication Amendment 1: Annex H: Execution of bolted connections and Annex I: Calibration test for preloaded bolting assemblies
Together with NORSOK M-101:2011, this document defines the general requirements for structural bolting in the execution of structural steelwork as structures or as fabricated components. This...
October 1, 2011
Structural steel fabrication
This NORSOK standard covers the requirements for fabrication and inspection of offshore steel structures with SMYS < 500 MPa and with a minimum design temperature down to -14 °C. NOTE 1 Lower...
December 1, 2000
STRUCTURAL STEEL FABRICATION
This standard covers the requirements for fabrication and inspection of offshore steel structures with SMYS < 500 MPa and with a minimum design temperature down to -14°C. For special application...
M-101
September 1, 1997
STRUCTURAL STEEL FABRICATION
This standard covers the requirements for fabrication and inspection of offshore steel structures with SMYS < 500 MPa and with a minimum design temperature down to -14°C. Note: For highly fatigue...

References

Advertisement