NORSOK - M-501

Surface preparation and protective coating

inactive
Organization: NORSOK
Publication Date: 1 December 1999
Status: inactive
Page Count: 28
scope:

This standard gives the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the construction and installation of offshore installations and associated facilities.

This standard cover both paints, thermally sprayed metallic coatings and application of passive fire protective coatings.

The aim of this standard is to obtain a coating system, which ensures:

• Optimal protection of the installation with a minimum need for maintenance.

• That the coating system is maintenance friendly.

• That the coating system is application friendly.

• That health, safety and environmental impacts are evaluated and documented.

This standard is not applicable to pipelines and pipeline risers.

Document History

November 1, 2022
Surface preparation and protective coating
This document specifies the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the...
February 1, 2012
Surface preparation and protective coating
This NORSOK standard gives the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the...
June 1, 2004
Surface preparation and protective coating
This NORSOK standard gives the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the...
M-501
December 1, 1999
Surface preparation and protective coating
This standard gives the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the construction...
September 1, 1997
SURFACE PREPARATION AND PROTECTIVE COATING
This standard gives the requirements for the selection of coating materials, surface preparation, application procedures and inspection for protective coatings to be applied during the construction...

References

Advertisement