DLA - SMD-5962-89981 REV C

MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 August 1994
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1086/OM186 Positive regulator, adjustable

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 2 TO-3 Can U See figure 1 3 TO-257 Flange mounted, with isolated tab Y See figure 1 3 TO-39 Can Z See figure 1 3 Z-tab

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input to output voltage differential - - - - - - - - - - - 25 V dc Output current (IMAX): Cases X, U, and Z - - - - - - - - - - - - - - - - - - - 1.0 A Cases Y - - - - - - - - - - - - - - - - - - - - - - - - 0.5 A Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - - 3.0°C/W Cases U and Z - - - - - - - - - - - - - - - - - - - - - 4.2°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 40°C/W Thermal resistance, junction-to-ambient (ΘJA): Case X - - - - - - - - - - - - - - - - - - - - - - - - - 35°C/W Cases U and Z - - - - - - - - - - - - - - - - - - - - - 42°C/W Case Y - - - - - - - - - - - - - - - - - - - - - - - - - 140°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - - - +150°C

Input to output voltage differential - - - - - - - - - - - 15 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 9, 2017
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 1, 2016
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 23, 2007
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
February 21, 2002
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.
March 24, 1999
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89981 REV C
August 9, 1994
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 23, 1992
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 19, 1992
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.
July 24, 1990
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, ADJUSTABLE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement