CEI EN 61851-24

Electric vehicle conductive charging system Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2015
Status: active
Page Count: 60
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c. for the conductive charging procedure.

The EV charging mode is mode 4, according to IEC 61851-23. The charging station supplied by high voltage a.c. supply is not covered by this standard.

Annexes A, B, and C give descriptions of digital communications for control of d.c. charging specific to d.c. EV charging systems A, B and C as defined in Part 23.

Document History

February 1, 2016
Electric vehicle conductive charging system Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
A description is not available for this item.
CEI EN 61851-24
October 1, 2015
Electric vehicle conductive charging system Part 24: Digital communication between a d.c. EV charging station and an electric vehicle for control of d.c. charging
This part of IEC 61851, together with IEC 61851-23, applies to digital communication between a d.c. EV charging station and an electric road vehicle (EV) for control of d.c. charging, with an a.c. or...

References

Advertisement