CEI EN 62586-2

Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements

inactive
Buy Now
Organization: CEI
Publication Date: 1 October 2015
Status: inactive
Page Count: 240
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 62586 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30.

This standard applies to power quality instruments complying with IEC 62586-1.

This standard may also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality functions according to IEC 61000-4-30.

These requirements are applicable in single, dual- (split phase) and 3-phase a.c. power supply systems at 50 Hz or 60 Hz.

NOTE 1 It is not the intent of this standard to address user interface or topics unrelated to device measurement performance.

NOTE 2 The standard does not cover postprocessing and interpretation of the data, for example with a dedicated software.

Document History

July 1, 2022
Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements
A description is not available for this item.
December 1, 2018
Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements
A description is not available for this item.
February 1, 2018
Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements
This part of IEC 62586 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power...
CEI EN 62586-2
October 1, 2015
Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements
This part of IEC 62586 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power...
September 1, 2014
Power quality measurement in power supply systems Part 2: Functional tests and uncertainty requirements
This part of IEC 62586 specifies functional tests and uncertainty requirements for instruments whose functions include measuring, recording, and possibly monitoring power quality parameters in power...

References

Advertisement