DSF/EN 50131-2-7-3/FPRA2
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
Change of the following chapters, to allow products to pass the relevant test section based on the relevant Annex : 6.6.3 Immunity to Hard objects hitting the glass & Annex A
Document History
March 14, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
January 21, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
November 19, 2012
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
DSF/EN 50131-2-7-3/FPRA2
Alarm systems - Intrusion and hold-up systems - Part 2-7-3: Intrusion detectors - Glass break detectors (active)
Change of the following chapters, to allow products to pass the relevant test section based on the relevant Annex : 6.6.3 Immunity to Hard objects hitting the glass & Annex A
Alarm systems - Intrusion and hold-up systems -- Part 2-7-3: Intrusion detectors - Glass break detectors (active)
This European standard is for active surface mounted glass break detectors installed in buildings and provides for security Grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...