DSF/FPREN 60974-1

Arc welding equipment – Part 1: Welding power sources

inactive
Organization: DS
Status: inactive
Page Count: 150
ICS Code (Welding, brazing and soldering): 25.160
scope:

IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by mechanical means. This part of IEC 60974 specifies safety and performance requirements of welding power sources and plasma cutting systems. This fourth edition cancels and replaces the third edition published in 2005 and constitutes a technical revision. The significant changes with respect to the previous edition are the following: - the heating test shall be carried out at ambient temperature of 40 °C (see 5.1); - new Figure 1 summarizes example of insulation requirements; - creepage distances for pollution degree 4 are no longer valid (see Table 2); - insulation requirements for Class II equipment are defined (see Table 3); - dielectric test voltage interpolation restriction lower limit is changed to 220 V and interpolation for control and welding circuit is clarified (see Table 4); - water test is clarified by suppression of visual inspection (see 6.2.1); - isolation requirements of the supply circuit and the welding circuit are moved in protection against electric shock in normal service (see 6.2.4); - touch current in normal service and in single fault condition requirements are changed (see 6.2.5, 6.2.6 and 6.3.6); - maximum temperature for insulation systems are reviewed in accordance with current edition of IEC 60085 (see Table 6); - limits of temperature rise for external surfaces are updated depending of unintentional contact period as defined in ISO 13732-1 (see Table 7); - loading test is completed by a dielectric test (see 7.4); - conformity test for tolerance to supply voltage fluctuation is clarified (see 10.1); - marking of terminals is limited to external protective conductor and three-phase equipment terminals (see 10.4); - usage of hazard reducing device is clarified (see 11.1); - requirements for control circuits are changed (see Clause ...

Document History

October 10, 2012
Arc welding equipment – Part 1: Welding power sources
IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
March 23, 2006
Arc welding equipment - Part 1: Welding power sources
Is applicable to power sources for arc welding and allied processes designed for industrial and professional use. Specifies safety and performance requirements of welding power sources and plasma...
February 17, 2004
Arc welding equipment - Part 1: Welding power sources
This part of 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding that specified in table 1...
December 14, 2000
Arc welding equipment - Part 1: Welding power sources
This standard is applicable to systems for manual plasma cutting/gouging. It shall be used in conjunction with EN 50078 and EN 60974-1. This standard is not applicable to mechanized plasma cutting...
October 11, 1999
Arc welding equipment - Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding that specified in...
Arc welding equipment – Part 1: Welding power sources
IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
Arc welding equipment -- Part 1: Welding power sources
This part of IEC 60974 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
DSF/FPREN 60974-1
Arc welding equipment – Part 1: Welding power sources
IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
Arc welding equipment - Part 1: Welding power sources
IEC 60974-1:2012 is applicable to power sources for arc welding and allied processes designed for industrial and professional use, and supplied by a voltage not exceeding 1 000 V, or driven by...
Arc welding equipment -- Part 1: Welding power sources
A description is not available for this item.
Advertisement