DSF/IEC/TS 62580-2 ED. 1.0
IEC 62580-2 TS Ed.1: Electronic railway equipment - On-board multimedia and telematic subsystems for railways - Part 2: Video surveillance/CCTV services
| Organization: | DS |
| Status: | pending |
| Page Count: | 46 |
scope:
This part of IEC 62580 specifies the On-board Video Surveillance/CCTV system functionality and requirement for the purpose of interoperability between components of On-board Video Surveillance/CCTV systems in the same vehicle and subsystems in different vehicles of the same train, which means two levels of interoperability are considered, one is interoperability between components and another is between subsystems, This part gives guidelines for: - system breakdown structure of the On-board Video Surveillance/ CCTV system; - function breakdown structure of the On-board Video Surveillance/ CCTV system, and - requirement of the On-board Video Surveillance/ CCTV system. This part is applicable to any type of train, e.g. open trains, multiple unit trains and closed trains. As illustrated in Figure 1, this part of IEC 62580 provides video surveillance/CCTV services of monitoring, recording and retrieval of data, etc. This standard follows the general OMTS requirement defined in IEC 62580-1. The communication network of On-board Video Surveillance/CCTV system is based on the network defined by the series of IEC 61375, in which IEC 61375-2-5 and IEC 61375-3-4 define communication between and within consists, respectively, IEC 61375-2-3 lays out the communication profile for the backbone which is used for the train coupling, and IEC 61375-2-6 provides the support for the communication between on-board system and ground wayside infrastructures. The general system requirement of On-board Video Surveillance/CCTV system is developed based on IEC 62676 with supplementing the special requirement for railway application, and for interoperability implementation between components of system and subsystems, this part makes reference to IEC 62676-2-3 which specifies a compliant IP video protocol and interface based on Web Services, and special requirements for railway such as device discovery between consists and within a consist, as well as network compliant to IEC 61375 are defined here. In addition, IEC 62676-4 gives recommendations and requirements for the selection, planning, installation, commissioning, maintaining and testing for use in security applications. Finally, the requirement of exported data of On-board Video Surveillance/CCTV system is compliant with ISO 22311if system is for security purpose.
Document History