ISO 14737
Carbon and low alloy cast steels for general applications
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
This International Standard specifies requirements for carbon and low alloy cast steel grades for general applications.
NOTE Annex B gives information on ISO grade designation and available UNS numbers which are similar to the ISO grade designation.
Document History
July 1, 2021
Carbon and low alloy cast steels for general applications
This document specifies requirements for carbon and low alloy cast steel grades for general applications.
NOTE 1 Annex A provides guidance on welding.
NOTE 2 Annex B gives information on ISO grade...
ISO 14737
December 15, 2015
Carbon and low alloy cast steels for general applications
This International Standard specifies requirements for carbon and low alloy cast steel grades for general applications.
NOTE Annex B gives information on ISO grade designation and available UNS...
September 1, 2003
Cast Non-Alloy and Low Alloy Steels fo General Applications
A description is not available for this item.