ISO TS 14837-32
Mechanical vibration - Groundborne noise and vibration arising from rail systems - Part 32: Measurement of dynamic properties of the ground
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
| ICS Code (Rails and railway components): | 45.080 |
scope:
This part of ISO 14837 provides guidance and defines methods for the measurement of dynamic properties of the ground through which ground-borne noise and vibration is transmitted, from the operation of rail systems and into foundations of neighbouring buildings. The purpose is to determine the parameters of the ground system which are necessary to reliably predict the noise and vibration transmission, to design railroads and foundations to meet noise and vibration requirements, to design countermeasures and to validate design methods.
Document History