ISO 7061

Ships and marine technology - Aluminium shore gangways for seagoing vessels

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2015
Status: active
Page Count: 16
ICS Code (Seagoing vessels): 47.040
scope:

This International Standard specifies requirements for aluminium shore gangways.

This International Standard applies to gangways designed to be carried on board ships, to provide a lightweight, convenient and safe means of access from ship to shore, for use primarily by the ship's crew. These gangways may also be used for access from ship to ship when conditions are favourable.

This International Standard applies to gangways suitable for use horizontally or inclined up to an angle of 30° from the horizontal. For angles of inclination less than 55°, special consideration of the design of steps and decking may be necessary.

The gangways to which this International Standard applies are not intended to carry wheeled traffic such as loaded trolleys.

Users of this International Standard, while observing its requirements, should, at the same time, ensure compliance with any statutory requirements, rules and regulations, applicable to the individual ship concerned

Document History

ISO 7061
December 15, 2015
Ships and marine technology - Aluminium shore gangways for seagoing vessels
This International Standard specifies requirements for aluminium shore gangways. This International Standard applies to gangways designed to be carried on board ships, to provide a lightweight,...
January 1, 1993
Shipbuilding - Aluminium Shore Gangways for Seagoing Vessels
A description is not available for this item.

References

Advertisement