CSA - C22.2 NO. 0.15-15

Adhesive labels

inactive
Organization: CSA
Publication Date: 1 January 2015
Status: inactive
Page Count: 28
scope:

This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* * See Annex A

This Standard includes requirements for legibility of text and other mandatory information and adhesion of the label when subjected to various environmental conditions.

This Standard also includes provisions for the testing of unprinted label stocks, overlaminations, and laminating/transfer adhesives.

General requirements applicable to this Standard are given in the latest edition of CAN/CSA-C22.2 No 0.

The values given in SI (metric) units are the standard. The imperial values given in parenthesis are for information only.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

February 1, 2015
Adhesive labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* * See Annex...
January 1, 2015
Adhesive labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* * See...
January 1, 2015
Adhesive labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* * See...
C22.2 NO. 0.15-15
January 1, 2015
Adhesive labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* * See Annex...
December 1, 2001
Adhesive Labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* *Refer to...
December 1, 2001
Adhesive labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* *Refer to...
July 1, 1995
Adhesive Labels
This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on substrates that are essentially clean*, smooth, flat, or simple curved. This Standard...

References

Advertisement