TAPPI TIP 0416-15

Chloride and potassium measurement and control in the pulping and chemical recovery cycle

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2015
Status: active
Page Count: 20
scope:

Considerable research and operating experience have established industry acceptance that limiting chloride and potassium concentrations in the pulping and recovery cycle liquors is necessary to achieve recovery boiler capacity and high availability. Limiting these non-process elements can result in ash deposits on boiler heat transfer surfaces that are controllable by sootblower operation. This Technical Information Paper (TIP) will provide an understanding of the sources of chloride and potassium in the mill cycle and their effect on carryover particles and fume in the recovery boiler, the steps that can be taken to develop a mill material balance and determine the maximum acceptable concentration of these in the precipitator ash, and the various approaches that can be applied to limit the concentrations. Ash produced in many recovery boilers contains alkali carbonate compounds, in addition to the sulfates, and their effect is also addressed. Note that there are many other factors that contribute to recovery boiler fouling such as: high carryover, low ash pH, and poor sootblower operation. These issues are not covered in this document. Processes are described that are available and are being developed to remove chloride and potassium from the cycle with sufficient detailed information to permit an operating mill to make a preliminary evaluation of the most suitable process (1).

Document History

January 1, 2023
Chloride and potassium measurement and control in the pulping and chemical recovery cycle
Considerable research and operating experience have established industry acceptance that limiting chloride and potassium concentrations in the pulping and recovery cycle liquors is necessary to...
TAPPI TIP 0416-15
January 1, 2015
Chloride and potassium measurement and control in the pulping and chemical recovery cycle
Considerable research and operating experience have established industry acceptance that limiting chloride and potassium concentrations in the pulping and recovery cycle liquors is necessary to...
January 1, 2005
Chloride and potassium measurement and control in the pulping and chemical recovery cycle
A description is not available for this item.
Advertisement