IEC 63004

Standard for receiver fixture interface

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2015
Status: active
Page Count: 162
ICS Code (Industrial automation systems): 25.040
scope:

The scope of this standard is the development of a common receiver fixture interface (RFI) specification that is based upon available commercial standards integrated under a common open architecture. This mechanical/electrical interface is intended to serve government/commercial interest for applications in test, system integration, manufacturing, monitoring, and other functional requirements that demand large contact densities and quick-disconnect mechanical operation.

Purpose

The purpose of this standard is to permit interchangeability of mechanical/electrical receiver/fixture/connector product assemblies from various manufacturers under an open architecture. The standard shall also define, within this framework, a set(s) of interconnecting connector and mechanical specifications that support available, accepted, low-cost commercial technology to reduce dependence on proprietary designs and extend life-cycle availability. Technical requirements incorporated shall be those identified by government and industry, including maximum flexibility, scalability, and range of application

Document History

IEC 63004
December 1, 2015
Standard for receiver fixture interface
The scope of this standard is the development of a common receiver fixture interface (RFI) specification that is based upon available commercial standards integrated under a common open architecture....

References

Advertisement