CENELEC - EN 61340-2-1

Electrostatics - Part 2-1: Measurement methods - Ability of materials and products to dissipate static electric charge

inactive
Organization: CENELEC
Publication Date: 1 November 2015
Status: inactive
Page Count: 28
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This European Standard specifies requirements and test methods for fittings of prefabricated thermally insulated twin pipe assemblies comprising steel service fittings and/or valves from DN 15 to DN 250, rigid polyurethane foam insulation and an outer casing of polyethylene for use in directly buried hot water networks with preinsulated twin pipe assemblies in accordance with EN 15698-1:2009.

This European Standard covers the following:

- fitting assemblies, such as T-pieces, reducers and anchors;

- valve assemblies.

This European Standard applies only to insulated fitting assemblies for continuous operation with hot water at various temperatures in accordance with the scope EN 15698-1:2009.

This European Standard applies to fitting and valve assemblies with a minimum design pressure of 16 bar (overpressure) complying with EN 13941.

Guidelines for quality inspection and testing of fitting assemblies are given in EN 448:2015, Annex A and EN 15698-1:2009, Annex A.

Guidelines for quality inspection and testing of valve assemblies are given in EN 488:2015, Annex A and EN 15698 -1:2009, Annex A.

Procedures for PE-welding are given in EN 448:2015, Annex B.

NOTE This European Standard does not include rules for calculation of loads and stresses.

Document History

November 1, 2015
Electrostatics - Part 2-1: Measurement methods - Ability of materials and products to dissipate static electric charge
This part of IEC 61340 describes test methods for measuring the rate of dissipation of static charge of insulating and static dissipative materials and products. It includes a generic description of...
EN 61340-2-1
November 1, 2015
Electrostatics - Part 2-1: Measurement methods - Ability of materials and products to dissipate static electric charge
This European Standard specifies requirements and test methods for fittings of prefabricated thermally insulated twin pipe assemblies comprising steel service fittings and/or valves from DN 15 to DN...
September 1, 2002
Electrostatics Part 2-1: Measurement methods Ability of materials and products to dissipate static electric charge
A description is not available for this item.

References

Advertisement