CENELEC - EN 60332-1-1
Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This p art of I EC 60332 s pecifies the test apparatus for testing the r esistance to vertical f lame propagation f or a s ingle vertical electrical insulated conductor or cable, or optical fibre c able, under fire conditions.
The procedure, together with an informative annex of recommended requirements for performance, is given in IEC 60332-1-2.
Document History
EN 60332-1-1
November 1, 2004
Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
This p art of I EC 60332 s pecifies the test apparatus for testing the r esistance to vertical f lame propagation f or a s ingle vertical electrical insulated conductor or cable, or optical fibre c...
November 1, 2004
Tests on electric and optical fibre cables under fire conditions Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
A description is not available for this item.