IEEE 2401

Format for LSI-Package-Board Interoperable Design

inactive
Buy Now
Organization: IEEE
Publication Date: 3 September 2015
Status: inactive
Page Count: 206
scope:

This standard defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the packaged LSI are interconnected. Collectively, such designs are referred to as" LSI-Package-Board" (LPB) designs. The format provides a common way to specify information/data about the project management, netlists, components, design rules, and geometries used in LPB designs.

Purpose

The general purpose of this standard is to develop a common format that LPB design tools can use to exchange information/data seamlessly, as opposed to having to work with multiple different input and output formats.

 

Document History

November 7, 2019
Standard Format for LSI-Package- Board Interoperable Design
This standard defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the packaged...
IEEE 2401
September 3, 2015
Format for LSI-Package-Board Interoperable Design
This standard defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the packaged...

References

Advertisement