CEN - EN ISO 11073-30200
Health informatics - Point-of-care medical device communication - Part 30200: Transport profile - Cable connected
| Organization: | CEN |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this standard is an IrDa-based, cable-connected local area network (LAN) for the interconnection of computers and medial devices. This standard is suitable for new device designs, but is particularly targeted to modifications of legacy devices. The term "legacy devices" refers to equipment that is
- Already in use in clinical facilities
- In active production at the facilities of medical device manufacturers, or
- Beyond the initial stages of engineering development
In each of these cases, the degree of effort to add a standardized communications capability might normally be prohibitive, unless special care is taken in developing a suitable standard.
Purpose
The purpose of this standard is to provide connection-oriented communications services and protocols consistent with IrDA specifications and adapted as appropriate for ISO/IEEE 11073 applications.
Document History