ACI 351.4M
Specification for Installation of Cementitious Grouting between Foundations and Equipment Bases
| Organization: | ACI |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification covers minimum requirements for cementitious grouting between foundations and equipment and machinery bases.
This specification supplements the Contract Documents and provides requirements for the Contractor.
This specification governs for construction within its scope, except the Contract Documents govern if there is a conflict.
This specification governs if there is a conflict with referenced material and testing standards.
The Contractor is permitted to submit written alternatives to any provision in this specification.
Do not use this specification in conjunction with ACI 301, ACI 350.5, or ACI 530.1 unless Contract Documents state that this specification governs for Work covered by 1.1.1.
Ignore provisions of this specification that are not applicable to the Work.
Values in this specification are stated in SI units. A companion specification in inch-pound units is also available.
The "Notes to specifiers" are not part of this specification.
Document History