DS/EN ISO 14172

Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 November 2015
Status: active
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in which the nickel content exceeds that of any other element.

Document History

DS/EN ISO 14172
November 17, 2015
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in...
October 24, 2008
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard prescribes requirements for the classification of nickel- and nickel-alloy-covered electrodes for manual metal arc welding and overlaying. It includes those compositions...
January 9, 2007
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO 14172:2003/Cor.1:2004 and ISO 14172:2003/Cor.2:2005)
This standard prescribes requirements for the classification of nickel and nickel alloy covered electrodes for manual metal arc welding and overlaying. The standard includes those compositions in...
February 3, 2006
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This standard prescribes requirements for the classification of nickel and nickel alloy covered electrodes for manual metal arc welding and overlaying. The standard includes those compositions in...
February 24, 2004
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This standard prescribes requirements for the classification of nickel and nickel alloy covered electrodes for manual metal arc welding and overlaying. The standard includes those compositions in...
Welding consumables – Covered electrodes for manual metal arc welding of nickel and nickel alloys – Classification (ISO/DIS 14172:2022)
This document prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. The classification of the covered electrodes is...
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/FDIS 14172:2015)
This International Standard prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in...
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/FDIS 14172:2008)
This International Standard prescribes requirements for the classification of nickel- and nickel-alloy-covered electrodes for manual metal arc welding and overlaying. It includes those compositions...
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification (ISO/DIS 14172:2013)
A description is not available for this item.
Advertisement