DS/EN ISO 14120

Safety of machinery – Guards – General requirements for the design and construction of fixed and movable guards (ISO 14120:2015)

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 December 2015
Status: active
Page Count: 48
ICS Code (Safety of machinery): 13.110
scope:

The document specifies general requirements for the design and construction of guards provided primarily to protect persons from mechanical hazards. The standard applies primary to machines which are manufactured after the date of issue of this standard. Attention is drawn to the use of guards to minimise exposure to non-mechanical hazards. The requirements are applicable if fixed and movable guards are used. The standard does not cover those parts of guards which actuate interlocking devices. These are covered by EN 1088 (ISO 14119). This document does not provide requirements for special systems relating specifically to mobility and ability to lift loads like rollover protective structures (ROPS) and falling-object protective structures (FOPS).

Document History

DS/EN ISO 14120
December 11, 2015
Safety of machinery – Guards – General requirements for the design and construction of fixed and movable guards (ISO 14120:2015)
The document specifies general requirements for the design and construction of guards provided primarily to protect persons from mechanical hazards. The standard applies primary to machines which are...
Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards (ISO/FDIS 14120:2015)
The document specifies general requirements for the design and construction of guards provided primarily to protect persons from mechanical hazards. The standard applies primary to machines which are...
Safety of machinery - Guards - General requirements for the design and construction of fixed and movable guards
This International Standard specifies general requirements for the design, construction and selection of guards provided to protect persons from mechanical hazards. This International Standard...
Advertisement