DSF/FPREN 3572
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard
inactive
Organization: | DS |
Status: | inactive |
Page Count: | 10 |
scope:
This European Standard specifies the dimensions of a hose assembly. The hose assembly is in conformity with ISO 7313 and shall couple to the fittings specified in EN 3274. The hose may be protected either by means of an anti-abrasive, anti-shock and anti-projection sleeve or by means of a fire resistant or fire proof sleeve in accordance with ISO 2685. The fittings shall be in titanium.
Document History
April 6, 2021
Aerospace series – PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium – Product standard
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313. The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium. The...
DSF/FPREN 3572
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard
This European Standard specifies the dimensions of a hose assembly. The hose assembly is in conformity with ISO 7313 and shall couple to the fittings specified in EN 3274. The hose may be protected...