DSF/ISO/CD 15541

Ships and marine technology - Fire resistance of non-metallic hose assemblies and non-metallic compensators - Requirements for the test bench

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Piping systems): 47.020.30
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for a test bench to determine the fire resistance of nonmetallic hose assemblies and non-metallic compensators with nominal diameter up to 150 mm. It may be used for bigger sizes provided proper test bench conditions are obtained. During the exposure to flames, there are possible working pressures of up to 16 bar. The flame spread ability of non-metallic hose assemblies or non-metallic compensators cannot be tested with the test bench specified in this International Standard. Only water is permitted as a test medium. With a view to ensuring maximum safety for both the operating personnel and the test bench in the event of damage of the non-metallic hose assembly or non-metallic compensator during the test, the use of combustible test media is excluded.

Document History

DSF/ISO/CD 15541
Ships and marine technology - Fire resistance of non-metallic hose assemblies and non-metallic compensators - Requirements for the test bench
This International Standard specifies requirements for a test bench to determine the fire resistance of nonmetallic hose assemblies and non-metallic compensators with nominal diameter up to 150 mm....
Advertisement