DS/ISO/IEC 24752-2

Information technology – User interfaces – Universal remote console – Part 2: User interface socket description

inactive
Buy Now
Organization: DS
Publication Date: 12 January 2015
Status: inactive
Page Count: 60
ICS Code (IT applications in office work): 35.240.20
scope:

ISO/IEC 24752-2:201j4 is a multi-part International Standard that aims to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents. A user interface socket is an abstract user interface that describes the functionality and state of a device or service (target) in a machine-interpretable manner that is independent of presentation and input capabilities of a user interaction device. This part of ISO/IEC 24752 defines an Extensible Markup Language (XML)-based language for describing a user interface socket. The purpose of the user interface socket is to expose the relevant information about a target so that a user can perceive its state and operate it. This includes data presented to the user, variables that can be manipulated by the user, commands that the user can activate, and exceptions that the user is notified about. The user interface socket specification is applicable to the construction and adaptation of user interfaces.

Document History

DS/ISO/IEC 24752-2
January 12, 2015
Information technology – User interfaces – Universal remote console – Part 2: User interface socket description
ISO/IEC 24752-2:201j4 is a multi-part International Standard that aims to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents....
Advertisement