DSF/EN 16361/FPRA1

Power operated pedestrian doors - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics. Such doorset constructions may be operated electro-mechanically, electro-hydraulically or pneumatically. These doorsets include power operated pedestrian sliding doorsets, revolving doorsets, balanced (sliding/swing) doorsets and folding doorsets with one or more horizontally moving leaves. This European Standard applies to power operated pedestrian doorsets with flush or panelled leaves, complete with: - integral fanlights, if any; NOTE 1 A fanlight is a panel over a door which is part of the doorset. - side panels that are contained within a single frame for inclusion in a single aperture, if any. The intended uses of the products covered by this European Standard are: - doorsets for external use in escape routes and other declared specific uses and/or uses subject to other specific requirements, in particular noise, energy, tightness and safety-in-use in construction works; - doorsets for internal use in escape routes, communication and other declared specific uses and/or uses subject to other specific requirements, in particular noise and safety-in-use in construction works; - doorsets for internal use in escape routes, communication and other declared specific uses and/or uses subject to other specific requirements, in particular noise, energy and safety-in-use in construction works. The products covered by this European Standard are not assessed for structural applications of the building. This European Standard does not cover operation in environments where the electromagnetic disturbances are outside the range of those specified in EN 61000-6-2. This European Standard does not apply to: - external pedestrian doorsets according to EN 14351-1; - internal ...

Document History

July 25, 2016
Power operated pedestrian doors – Product standard, performance characteristics – Pedestrian doorsets, other than swing type, initially designed for installation with power operation
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
October 21, 2013
Power operated pedestrian doors – Product standard, performance characteristics – Pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
Power operated pedestrian doors – Product standard, performance characteristics – Pedestrian doorsets, other than swing type, initially designed for installation with power operation
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
Power operated pedestrian doors – Product standard, performance characteristics – Pedestrian doorsets, other than swing type, initially designed for installation with power operation
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
Power operated pedestrian doors - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
Power operated pedestrian doors - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics
This European Standard specifies requirements regarding design and test methods for external and internal power operated pedestrian doorsets, other than swing type, used for normal access as well as...
DSF/EN 16361/FPRA1
Power operated pedestrian doors - Product standard, performance characteristics - Pedestrian doorsets, other than swing type, initially designed for installation with power operation without resistance to fire and smoke leakage characteristics
This European Standard specifies requirements and test/assessment/calculation methods for external and internal power operated pedestrian doorsets, other than swing type, initially designed for...
Advertisement