DS/EN 62056-1-0

Electricity metering data exchange - The DLMS/COSEM suite - Part 1-0: Smart metering standardization framework

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 July 2015
Status: active
Page Count: 22
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

IEC 62056-1-0:2014 provides information on the smart metering use cases and on architectures supported by the IEC 62056 DLMS/COSEM series of standards specifying electricity meter data exchange. It describes the standardization framework including: - the principles on which the standards shall be developed; - the ways the existing standards shall be extended to support new use cases and to accommodate new communication technologies, while maintaining coherency; - the aspects of interoperability and information security. It also provides guidance for selecting the suitable standards for a specific interface within the smart metering system.

Document History

DS/EN 62056-1-0
July 1, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 1-0: Smart metering standardization framework
IEC 62056-1-0:2014 provides information on the smart metering use cases and on architectures supported by the IEC 62056 DLMS/COSEM series of standards specifying electricity meter data exchange. It...
ELECTRICITY METERING DATA EXCHANGE - The DLMS/COSEM suite - Part 1-0: Smart metering standardization framework
A description is not available for this item.
ELECTRICITY METERING DATA EXCHANGE - The DLMS/COSEM suite - Part 1-0: Smart metering standardization framework
This part of IEC 62056 provides information on the smart metering use cases and on architectures supported by the IEC 62056 DLMS/COSEM series of standards specifying electricity meter data exchange....
Advertisement