DIN EN 61191-4
Printed board assemblies - Part 4: Sectional specification - Requirements for terminal soldered assemblies (IEC 91/1290/CD:2015)
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
May 1, 2018
Printed board assemblies - Part 4: Sectional specification - Requirements for terminal soldered assemblies (IEC 61191-4:2017); German version EN 61191-4:2017
Dieser Teil von IEC 61191 legt Anforderungen an die Montage von Lötstützpunkten fest. Die Anforderungen betreffen Baugruppen, die ausschließlich Verbindungsstrukturen mit Lötstützpunkten/Drähten...
DIN EN 61191-4
January 1, 2016
Printed board assemblies - Part 4: Sectional specification - Requirements for terminal soldered assemblies (IEC 91/1290/CD:2015)
A description is not available for this item.
June 1, 1999
Printed board assemblies - Part 4: Sectional specification: Requirements for terminal soldered assemblies (IEC 61191-4:1998); German version EN 61191-4:1998
A description is not available for this item.