DS/EN 61804-3

Function Blocks (FB) for process control and Electronic Device Description Language (EDDL) – Part 3: EDDL syntax and semantics

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 October 2015
Status: active
Page Count: 346
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61804-3:2015 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle. It specifies EDDL as a generic language for describing the properties of automation system components. This third edition cancels and replaces the second edition published in 2010. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: Builtins and their profiles removed and relocated into IEC 61804-5. The following extensions are integrated in the EDDL specification to meet FDI requirements: - new contructs BLOB, PLUGIN; - component construct for communication server requirements (additional attributes); - extension of the class attribute; - new attributes PRIVATE, VISIBILITY, WRITE_MODE.

Document History

DS/EN 61804-3
October 16, 2015
Function Blocks (FB) for process control and Electronic Device Description Language (EDDL) – Part 3: EDDL syntax and semantics
IEC 61804-3:2015 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle. It...
June 27, 2011
Function Blocks (FB) for process control – Part 3: Electronic Device Description Language (EDDL)
IEC 61804-3:2010(E) specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle. It...
July 11, 2007
Function blocks (FB) for process control - Part 3: Electronic Device Description Language (EDDL)
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....
Function blocks (FB) for process control and EDDL - Part 3: Electronic Device Description Language (EDDL)
A description is not available for this item.
Function blocks (FB) for process control - Part 3: Electronic Device Description Language (EDDL)
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....
Function blocks (FB) for process control and Electronic Device Description Language (EDDL) - Part 3: Electronic Device Description Language (EDDL)
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....
Function Blocks (FB) for process control -- Part 3: Electronic Device Description Language (EDDL)
This part of IEC 61804 specifies the Electronic Device Description Language (EDDL) technology, which enables the integration of real product details using the tools of the engineering life cycle....

References

Advertisement