DIN EN 3155-083
Luft- und Raumfahrt - Elektrische Kontakte zur Verwendung in Verbindungselementen - Teil 083: Elektrische Buchsenkontakte, Typ A, crimpbar, Klasse S, Groesse 8 - Produktnorm; Deutsche und Englische Fassung EN 3155-083:2015
| Organization: | DIN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155- 002.
It shall be used together with EN 3155-001.
The associated male contacts are defined in EN 3155-065.
The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.
Document History