DSF/ISO/CD 7176-2

Wheelchairs-- Part 2: Determination of dynamic stability of electric wheelchairs

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 specifies test methods for determining the dynamic stability of electrically powered wheelchairs This part of ISO 7176 is applicable to electrically powered wheelchairs including scooters with a maximum nominal speed not exceeding 15 km/h, intended to carry one person. This standard does not apply to manual wheelchairs with add-on power kits used for, or to assist, propulsion.

Document History

DSF/ISO/CD 7176-2
Wheelchairs-- Part 2: Determination of dynamic stability of electric wheelchairs
This part of ISO 7176 specifies test methods for determining the dynamic stability of electrically powered wheelchairs This part of ISO 7176 is applicable to electrically powered wheelchairs...
Advertisement