NG CH 07

Commissioning Handbook - Primary and Secondary Injection of Mesh Corner Protection

inactive
Buy Now
Organization: NG
Publication Date: 1 June 2001
Status: inactive
Page Count: 11
scope:

PURPOSE

The purpose of this procedure is to specify the tests required for the primary and secondary injection of current transformers which are connected to provide Mesh Corner Protection, including Feeder End Protection. NB, CT secondary tests as described in Commissioning Handbook Procedure CH6 mustbe complete before this procedure can start.

Document History

October 1, 2009
Commissioning Handbook - Primary and Secondary Injection of Mesh Corner Protection
PURPOSE The purpose of this procedure is to specify the tests required for the primary and secondary injection of current transformers which are connected to provide Mesh Corner Protection,...
NG CH 07
June 1, 2001
Commissioning Handbook - Primary and Secondary Injection of Mesh Corner Protection
PURPOSE The purpose of this procedure is to specify the tests required for the primary and secondary injection of current transformers which are connected to provide Mesh Corner Protection,...

References

Advertisement