FORD WSK-M4D667-A
POLYAMIDE (PA) 6, HEAT STABILIZED 40 % MINERAL FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 23 November 2015 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is a mineral filled, heat stabilized polyamide 6 molding compound.
Document History
FORD WSK-M4D667-A
November 23, 2015
POLYAMIDE (PA) 6, HEAT STABILIZED 40 % MINERAL FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral filled, heat stabilized polyamide 6 molding compound.
October 15, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED 40 % MINERAL FILLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a mineral filled, heat stabilized polyamide 6 molding compound.
August 31, 1989
POLYAMIDE (PA) 6, HEAT STABILIZED 40% MINERAL FILLED
1. SCOPE The material defined by this specification is a mineral filled, heat stabilized polyamide 6 molding compound.