FORD - WSS-M99P32-D5

PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 23 November 2015
Status: inactive
Page Count: 13
scope:

This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to provide acoustical (sound absorption/barrier/insulation) features. Examples include PET nonwoven fabric, Glass/PP fiber nonwoven fabric, Glass/PP wet laid nonwoven composite. Materials are also called Light Weight Reinforced Thermoplastic (LWRT).

Document History

March 15, 2017
PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
WSS-M99P32-D5
November 23, 2015
PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
November 25, 2014
PERFORMANCE, ACOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
October 16, 2014
PERFORMANCE, ACCOUSTICAL HEAVY DUTY UNDERBODY/ENGINE SHIELDS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...

References

Advertisement