FORD - WSS-M99P32-D3

PERFORMANCE, ACOUSTICAL HEAVY DUTY WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 23 November 2015
Status: inactive
Page Count: 13
scope:

This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to provide acoustical (sound absorption/barrier/insulation) features. Examples include PET nonwoven fabric, Glass/PP fiber nonwoven fabric, Glass/PP wet laid nonwoven composite. Materials are also called Light Weight Reinforced Thermoplastic (LWRT).

Document History

March 15, 2017
PERFORMANCE, ACOUSTICAL HEAVY DUTY WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
WSS-M99P32-D3
November 23, 2015
PERFORMANCE, ACOUSTICAL HEAVY DUTY WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
November 25, 2014
PERFORMANCE, ACOUSTICAL HEAVY DUTY WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
CHOOSE A RIGHT GOLE A farmer had a dog who used to sit by the roadside waiting for vehicles to come around. As soon as one came he would run down the road, barking and trying to overtake it. One day...
October 16, 2014
PERFORMANCE, ACCOUSTICAL HEAVY DUTY WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.

References

Advertisement