FORD WSS-M4D1005-B1
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW DENSITY, <17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 December 2015 |
| Status: | inactive |
| Page Count: | 11 |
scope:
The material defined by these specifications are <17% mineral filled thermoplastic molding compounds for mold-in-color (B1) and painted (B2) applications, based on thermoplastic polyolefin elastomer.
Document History
January 27, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW DENSITY, <17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are <17% mineral filled thermoplastic molding compounds for mold-in-color (B1) and painted (B2) applications, based on thermoplastic polyolefin elastomer.
May 8, 2018
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW DENSITY, <17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are <17% mineral filled thermoplastic molding compounds for mold-in-color (B1) and painted (B2) applications, based on thermoplastic polyolefin elastomer.
FORD WSS-M4D1005-B1
December 15, 2015
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW DENSITY, <17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are <17% mineral filled thermoplastic molding compounds for mold-in-color (B1) and painted (B2) applications, based on thermoplastic polyolefin elastomer.
July 31, 2015
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO), HIGH MELT FLOW, LOW DENSITY, <17% MINERAL FILLED, MOLD-IN-COLOR ONLY, MOLDING COMPOUND, FASCIA / THIN-WALLED EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are <17% mineral filled thermoplastic molding compounds for mold-in-color (B1) and painted (B2) applications, based on thermoplastic polyolefin elastomer.