FORD WSS-M4D822-B3

POLYAMIDE 6 (PA 6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, PAINTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 11 November 2015
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a heat stabilized molding compound with approximately15% glass fiber and 25% mineral reinforcement, based on polyamide 6 resin.

Document History

April 26, 2016
POLYAMIDE 6 (PA 6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, PAINTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized molding compound with approximately15% glass fiber and 25% mineral reinforcement, based on polyamide 6 resin.  
FORD WSS-M4D822-B3
November 11, 2015
POLYAMIDE 6 (PA 6), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, PAINTED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized molding compound with approximately15% glass fiber and 25% mineral reinforcement, based on polyamide 6 resin.

References

Advertisement