FORD WSS-M15P20-B1

PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 December 2015
Status: inactive
Page Count: 6
scope:

This specification defines the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane, however, this specification also covers the attachment of materials that would be provided on a finished part, such as hook/loop fastener, scrim, etc. Foam materials (die cut, molded, etc.) adhered to a molded pad shall meet the requirements of the finished pad as well.

Document History

January 23, 2019
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane, however,...
FORD WSS-M15P20-B1
December 9, 2015
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane, however,...
October 14, 2009
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane, however,...
January 29, 2009
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane, however,...
February 7, 2008
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane,...
July 10, 2007
PERFORMANCE, POLYMERIC FOAM FOR SEATING APPLICATIONS, INCLUDING CUSHIONS, ARMRESTS, AND HEADRESTRAINTS - ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the material performance requirements for seating foam, including head restraints, cushions, bolsters, and armrests. The materials used are typically polyurethane,...

References

Advertisement