FMVSS - 49 CFR 571 80 FR 78664

Federal Motor Vehicle Safety Standard Lamps, Reflective Devices, and Associated Equipment

active, Most Current
Organization: FMVSS
Publication Date: 17 December 2015
Status: active
Page Count: 7
scope:

SUMMARY:

This final rule amends the rear license plate holder requirements contained in Federal Motor Vehicle Safety Standard (FMVSS) No. 108; ''Lamps, reflective devices, and associated equipment.'' The final rule expands upon the proposal in the NPRM and allows license plates on all motor vehicles to be mounted on a plane up to 30 degrees upward from vertical if the upper edge of the license plate is not more than 1.2 meters (47.25 inches) from the ground. Previously, the maximum allowable upward mounting angle was 15 degrees beyond vertical. This final rule increases harmonization with existing requirements in European regulations. Additionally, this final rule increases a manufacturer's design flexibility while providing opportunity to decrease cost without compromising safety.

Document History

49 CFR 571 80 FR 78664
December 17, 2015
Federal Motor Vehicle Safety Standard Lamps, Reflective Devices, and Associated Equipment
SUMMARY: This final rule amends the rear license plate holder requirements contained in Federal Motor Vehicle Safety Standard (FMVSS) No. 108; ‘‘Lamps, reflective devices, and associated...
Advertisement