DIN ISO 15014
Plastics - Extruded sheets of poly(vinylidene fluoride) (PVDF) - Requirements and test methods (ISO 15014:2007)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without fillers or reinforcing materials. This International Standard also applies to PVDF sheet in rolled form. It applies only to thicknesses from 1 mm to 15 mm.
Document History
DIN ISO 15014
December 1, 2015
Plastics - Extruded sheets of poly(vinylidene fluoride) (PVDF) - Requirements and test methods (ISO 15014:2007)
This International Standard specifies the requirements and test methods for solid flat extruded sheets of poly(vinylidene fluoride) homopolymers and poly(vinylidene fluoride) copolymers without...