DIN EN 16694
Water quality - Determination of selected polybrominated diphenly ether (PBDE) in whole water samples - Method using solid phase extraction (SPE) with SPE-disks combined with gas chromatography-mass spectrometry (GC-MS)
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This European Standard specifies a method for the determination of six selected polybrominated diphenyl ethers (PBDE) listed in Table 1, representative for technical brominated diphenyl ethers (BDE) in water samples in mass concentrations ≥ 0,025 ng/l for each individual congener. The method uses solid-phase extraction with SPE-disks in combination with gas chromatography-mass spectrometry (GC-MS). It is applicable to the analysis of PBDE in surface water containing suspended particulate matter (SPM) up to 500 mg/l (whole water samples), drinking water and groundwater. The limit of quantification (LOQ) was determined according to ISO/TS 13530, on the basis of replicate determinations of the procedural blank, carried out under reproducibility conditions.
Document History