DIN ISO 3434

Ships and marine technology - Heated glass panes for ships' rectangular windows (ISO 3434:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 14
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This International Standard specifies construction characteristics, optical qualities and heat current circuit, as well as the tolerances, tests, marking and designation of heated glass panes for ships' rectangular windows of the heated series according to ISO 3903.

It includes the conditions to comply with the safety of ships in times of frost and/or snow, particularly during manoeuvres in port.

Heated glass panes are used on ships principally for the windows of wheel-houses and bridges, as well as in enclosed locations used for look-out and manoeuvring purposes. This International Standard specifies heated glass panes which are intended for use at temperatures down to -40 °C.

Document History

DIN ISO 3434
December 1, 2015
Ships and marine technology - Heated glass panes for ships' rectangular windows (ISO 3434:2012)
This International Standard specifies construction characteristics, optical qualities and heat current circuit, as well as the tolerances, tests, marking and designation of heated glass panes for...

References

Advertisement