DIN ISO 16000-20
Indoor air - Part 20: Detection and enumeration of moulds - Determination of total spore count (ISO 16000-20:2014)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
scope:
This part of ISO 16000 specifies requirements for sampling of moulds from air. Following the instructions given, samples are obtained for microscopy to determine the total concentration of spores.
Document History
DIN ISO 16000-20
November 1, 2015
Indoor air - Part 20: Detection and enumeration of moulds - Determination of total spore count (ISO 16000-20:2014)
This part of ISO 16000 specifies requirements for sampling of moulds from air. Following the instructions given, samples are obtained for microscopy to determine the total concentration of spores.