DIN EN ISO 11704

Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method (ISO 11704:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2015
Status: active
Page Count: 19
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products of short half life are not included in the determination.

The method is applicable to raw and potable waters with a dry residue less than 5 g/l and when no correction for colour quenching is necessary.

Document History

October 1, 2017
Water quality - Gross alpha and gross beta activity - Test method using liquid scintillation counting (ISO/DIS 11704:2017); German and English version prEN ISO 11704:2017
A description is not available for this item.
DIN EN ISO 11704
November 1, 2015
Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method (ISO 11704:2010)
This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay...

References

Advertisement