DIN ISO 11349
Water quality - Determination of low-volatility lipophilic substances - Gravimetric method (ISO 11349:2010)
| Organization: | DIN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This International Standard defines a method for the determination of lipophilic substances of low volatility in water using gravimetry.
The method is applicable to all kinds of water and allows the determination of low-volatility lipophilic substances which are suspended, emulsified, or dissolved, in concentrations of about 10 mg/l to 500 mg/l. Above this value, the test portion is diluted appropriately.
The method is not applicable to water with a separate oil layer.
Document History