DIN EN 4644-025

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 025: Receptacle, size 2, with flange, class A, C and E - Product standard; German and English version EN 4644-025:2015

active, Most Current
Organization: DIN
Publication Date: 1 January 2016
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.

Document History

DIN EN 4644-025
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 025: Receptacle, size 2, with flange, class A, C and E - Product standard; German and English version EN 4644-025:2015
This European Standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 025: Receptacle, size 2, with flange, class A, C and E - Product standard; German and English version FprEN 4644-025:2015
A description is not available for this item.

References

Advertisement