DIN EN 13203-1

Gas fired domestic appliances producing hot water - Part 1: Assessment of performance of hot water deliveries

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 34
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage appliances; water-heaters and combination boilers that have:

- heat input not exceeding 70 kW; and

- hot water storage capacity (if any) not exceeding 500 l.

In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.

This European Standard sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user.

Document History

DIN EN 13203-1
December 1, 2015
Gas fired domestic appliances producing hot water - Part 1: Assessment of performance of hot water deliveries
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage appliances; water-heaters and combination boilers that have: —...
June 1, 2015
Gas fired domestic appliances producing hot water - Part 1: Assessment of performance of hot water deliveries; German and English version FprEN 13203-1:2015
A description is not available for this item.
November 1, 2006
Gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 300 l water storage capacity - Part 1: Assessment of performance of hot water deliveries
A description is not available for this item.

References

Advertisement