DIN EN 4644-014

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard; German and English version EN 4644-014:2015

active, Most Current
Organization: DIN
Publication Date: 1 January 2016
Status: active
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-011 and EN 4644-013.

Document History

DIN EN 4644-014
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard; German and English version EN 4644-014:2015
This European Standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular...
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard; German and English version FprEN 4644-014:2015
A description is not available for this item.

References

Advertisement